SiTime Corporation Oscillators SIT3372AI-2E2-28NU74.175820

Description
74.17582MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
74.17582MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-2E2-28NU74.175820-ND - DigiKey
Thief River Falls, MN, United States
74.17582MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead Exposed Pad

74.17582MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-2E2-28NU74.175820-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7217IJI - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
View Details
Oscillators - 863-510ACA212M500BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.325000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.25E-4 MHz
Frequency Stability 50 ppm
View Details