The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It delivers 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. The device operates across a temperature range of -40°C to 105°C and includes on-chip regulators to suppress power supply noise. It offers programmable pull ranges up to ±3200 ppm and supports LVPECL, LVDS, and HCSL output signaling. The SiT3372 is designed for high-performance applications in telecom, networking, and industrial systems requiring low jitter and resistance to environmental stress.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E2-25NZ140.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 140 MHz |
| Frequency Stability | 25 ppm |