The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers programmable frequency accuracy to six decimal places, a pull range of ±25 ppm, LVDS signaling, a supply voltage of 2.5 V ±10%, and operates over a temperature range of -40°C to 85°C. The device delivers 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to reduce power supply noise. Frequency stability is ±25 ppm.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E2-25NG10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |
| Frequency Stability | 25 ppm |