The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVDS signaling, operates at 3.3 V, and offers a frequency stability of ±35 ppm. The device is available in a 3.2 x 2.5 mm package with a ±90 ppm pull range and includes an output enable function. It maintains performance across a temperature range of -40°C to 85°C and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Its integrated power regulators eliminate the need for an external LDO, and it is engineered for resilience against airflow, thermal gradients, shock, and vibration using DualMEMS® and TurboCompensation® technology.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B9-33NY10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 10 MHz |
| Frequency Stability | 35 ppm |