SiTime Corporation Oscillators SIT3372AI-2B9-28NY100.000000

Description
100MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet
Description
100MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-2B9-28NY100.000000-ND - DigiKey
Thief River Falls, MN, United States
100MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead

100MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-2B9-28NY100.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - 74HCT5555N,112 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 75 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystals, Oscillators, Resonators - Oscillators - 1350697-500SAAC100M000ACF - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 100 MHz
View Details
32 kHz TCXOs - SIT1552AI-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details