The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, meeting industrial temperature ranges up to 105°C and offering frequency stability as low as ±15 ppm. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and includes integrated power supply noise filtering. The device supports LVDS signaling, 2.8 V supply voltage, and a pull range of ±80 ppm, with typified phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B9-28NH10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 10 MHz |
| Frequency Stability | 35 ppm |