The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. The device achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and offers frequency stability as low as ±15 ppm. It supports an extended industrial temperature range from -40°C to 105°C and integrates on-chip regulators to reject power supply noise. The part operates with LVDS signaling at 2.8 V and provides a pull range of ±90 ppm.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B9-28NC30.720000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 30.72 MHz |
| Frequency Stability | 35 ppm |