The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device offers frequency stability as low as ±15 ppm and a typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. It supports operating temperatures from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The part family includes programmable options for output signaling (LVPECL, LVDS, HCSL), supply voltage (2.5 V, 2.8 V, 3.0 V, 3.3 V), and pull ranges up to ±3200 ppm, with output enable functionality available in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B3-33NZ90.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 90 MHz |
| Frequency Stability | 50 ppm |