The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, targeting telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device offers frequency stability as low as ±15 ppm, Phase jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, and pull ranges up to ±3200 ppm. It operates across temperature ranges from -40°C to 105°C and supports LVPECL, LVDS, and HCSL output signaling with integrated power supply filtering, eliminating the need for an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B3-33NZ128.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 128 MHz |
| Frequency Stability | 50 ppm |