The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter performance, offering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes, and operates across a temperature range of -40°C to 105°C. The device provides frequency stability as low as ±15 ppm and supports programmable pull ranges up to ±3200 ppm. Integrated on-chip regulators eliminate the need for an external LDO, while DualMEMS® and TurboCompensation® technologies enhance resistance to airflow, thermal gradients, shock, and vibration. It is designed for telecom, networking, and industrial applications requiring high dynamic stability and multiple output signaling options including LVPECL, LVDS, and HCSL.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B3-30NX96.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 96 MHz |
| Frequency Stability | 50 ppm |