SiTime Corporation Oscillators SIT3372AI-2B3-28NX200.000000

Description
200MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet
Description
200MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-2B3-28NX200.000000-ND - DigiKey
Thief River Falls, MN, United States
200MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead

200MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-2B3-28NX200.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IP - 032693-TLC555IP - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-PDIP
Frequency 2.1 MHz
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Oscillator Crystal - 510ACA118M125AAGR - Richardson RFPD
Specs
Frequency 118 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers