The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO that delivers 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth with frequency stability as low as ±15 ppm. It operates across a temperature range of -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO, and supports pull ranges up to ±3200 ppm. The SiT3372AI-2B3-25NU20
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B3-25NU200.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 50 ppm |