The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO for low-jitter applications in telecom and industrial systems. It features ±15 ppm frequency stability, 0.225 ps RMS phase jitter, and pull ranges up to ±3200 ppm. Operating from -40°C to 105°C, it integrates on-chip regulators to suppress power noise. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it supports LVPECL, LVDS, and HCSL outputs. The SiT3372AI-2B3-25NG16
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B3-25NG161.132810 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 161 MHz |
| Frequency Stability | 50 ppm |