SiTime Corporation Oscillators SIT3372AI-2B2-28NE80.000000

Description
80MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet
Description
80MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-2B2-28NE80.000000-ND - DigiKey
Thief River Falls, MN, United States
80MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead

80MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-2B2-28NE80.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Oscillators - 2195-201845-MCSO1HV-C50MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Surface Mount Oscillators - ECOC-2522-10.000-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers