SiTime Corporation Oscillators SIT3372AI-2B2-25NZ128.000000

Description
128MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet
Description
128MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-2B2-25NZ128.000000-ND - DigiKey
Thief River Falls, MN, United States
128MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead

128MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-2B2-25NZ128.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4541BPWRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 7675311 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details