The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, offering 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. It supports multiple output signaling types including LVPECL, LVDS, and HCSL, and is available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. The device operates across a temperature range of -40°C to 105°C and features frequency stability as low as ±15 ppm. Integrated on-chip regulators eliminate the need for an external LDO, while DualMEMS® and TurboCompensation® technologies provide resilience to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1E9-33NX14.400000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 14.4 MHz |
| Frequency Stability | 35 ppm |