50MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1473-SIT3372AI-1E9-25NU50.000000-ND |
| Product Name | Oscillators |
| Oscillator Type | VCXO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead Exposed Pad |
| Frequency Stability | 35 ppm |