The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultralow phase jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm and operates over a temperature range of -40°C to 105°C. It integrates on-chip regulators to reject power supply noise and eliminates the need for an external LDO. The part features programmable pull ranges up to ±3200 ppm and supports LVPECL, LVDS, and HCSL signaling options.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1E9-25NB204.800000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 205 MHz |
| Frequency Stability | 35 ppm |