The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO featuring ±15 ppm frequency stability, 0.225 ps RMS phase jitter (typical, 12 kHz to 20 MHz bandwidth), and support for LVPECL signaling. It operates across a temperature range of -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device integrates on-chip regulators to reject power supply noise and employs DualMEMS® and TurboCompensation® technologies for resilience against environmental stressors.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1E3-33NU15.360000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 15.36 MHz |
| Frequency Stability | 50 ppm |