The SiT3372 is a 1 MHz to 220 MHz differential MEMS voltage-controlled crystal oscillator (VCXO) designed for low-jitter applications in telecom, networking, and industrial systems. It operates over a wide temperature range of -40°C to 105°C and offers frequency stability as low as ±15 ppm with typicial phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. The device supports multiple output signaling standards including LVPECL, LVDS, and HCSL, and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. Power supply options include 2.5 V, 2.8 V, 3.0 V, and 3.3 V. Pull range options extend up to ±3200 ppm. It integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1E3-33NC51.200000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 51.2 MHz |
| Frequency Stability | 50 ppm |