The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO for low-jitter applications in telecom and industrial systems. It supports LVPECL, LVDS, and HCSL outputs with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it offers frequency stability as low as ±15 ppm and 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz. Operating from -40°C to 105°C, it integrates power supply noise filtering, removing the need for an external LDO. Pull range options extend up to ±3200 ppm. Output Enable is available in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages but is not implemented in this variant, as indicated by the NC pin designation.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1E3-30NC135.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 135 MHz |
| Frequency Stability | 50 ppm |