The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, employing DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration. It integrates on-chip regulators to eliminate the need for an external LDO. Available in industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it supports frequency stability as low as ±15 ppm and offers programmable pull ranges up to ±3200 ppm. The device delivers 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth and operates across a temperature range of -40°C to 105°C. Output signaling options include LVPECL, LVDS, and HCSL.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1E2-25NY75.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 75 MHz |
| Frequency Stability | 25 ppm |