The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, offering 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports operating temperatures from -40°C to 105°C and is available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and features programmable pull ranges up to ±3200 ppm, with LVPECL, LVDS, and HCSL output signaling options. It is designed for telecom, networking, and industrial applications requiring high dynamic performance in noisy environments.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1B9-33NZ161.132810 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 161 MHz |
| Frequency Stability | 35 ppm |