SiTime Corporation Oscillators SIT3372AI-1B9-33NX163.840000

Description
163.84MHz VCXO LVPECL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
163.84MHz VCXO LVPECL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-1B9-33NX163.840000-ND - DigiKey
Thief River Falls, MN, United States
163.84MHz VCXO LVPECL Oscillator 3.3V 6-SMD, No Lead

163.84MHz VCXO LVPECL Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-1B9-33NX163.840000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Programmable Timers and Oscillators - CY25701FJXC - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-SMD, J-Lead
Features / Standards RoHS
View Details
Surface Mount Crystals - ECS-120-18-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers