1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1B9-30NB80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 80 MHz |
| Frequency Stability | 35 ppm |