The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. The device operates across a temperature range of -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. It features programmable pull ranges up to ±3200 ppm and supports LVPECL, LVDS, and HCSL output signaling.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1B3-30NU10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 10 MHz |
| Frequency Stability | 50 ppm |