The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and supports frequency stability as low as ±15 ppm with a wide temperature range of -40°C to 105°C. The device features a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to eliminate the need for an external LDO. Valid output signaling options include LVPECL, LVDS, and HCSL, with pull range options selectable up to ±3200 ppm. The part number SiT3372AI-1B2-33NC21
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1B2-33NC216.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 216 MHz |
| Frequency Stability | 25 ppm |