The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes. It delivers 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and offers frequency stability as low as ±15 ppm. The device supports operating temperatures from -40°C to 105°C, integrates on-chip regulators to suppress power supply noise, and provides programmable pull ranges up to ±3200 ppm. It is available in LVPECL, LVDS, and HCSL signaling formats.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1B2-30NG135.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 135 MHz |
| Frequency Stability | 25 ppm |