The SiT3372 is a 1 MHz to 220 MHz differential MEMS voltage-controlled crystal oscillator designed for low-jitter applications in telecommunications, networking, and industrial systems. It supports LVPECL signaling, operates from a 2.5 V supply, and offers a pull range of ±25 ppm. The device is available in a 3.2 x 2.5 mm package and maintains frequency stability of ±25 ppm with a wide operating temperature range of -40°C to 85°C. It features 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to suppress power supply noise.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1B2-25NE100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |