The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with a 7.0 x 5.0 mm package, offering ±100 ppm pull range, 3.3 V supply voltage, LVDS signaling, and industrial temperature range of -40°C to 105°C. It achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to suppress power supply noise without requiring an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AE-2E2-33NE20.000000 |
| Product Name | Voltage Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 20 MHz |
| Frequency Stability | 25 ppm |