The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This variant operates with LVDS signaling, a 3.3 V supply, ±200 ppm pull range, and extended industrial temperature range of -40°C to 105°C. It achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and features integrated power supply noise filtering. The part supports frequency programmability to six decimal places and includes an output enable function.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3372AE-2CH-33EM220.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 220 MHz |
| Frequency Stability | 15 ppm |