The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This variant operates at 12.000000 MHz with ±200 ppm pull range, ±15 ppm frequency stability, 3.3 V supply, LVPECL signaling, and an extended industrial temperature range of -40°C to 105°C. It features 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to eliminate the need for an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3372AE-2BH-33NE12.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 12 MHz |
| Frequency Stability | 15 ppm |