The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±15 ppm frequency stability, 0.225 ps RMS phase jitter (typical), and support for LVPECL output signaling. It operates over a temperature range of -40°C to 105°C and is available in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages with a center pad. The device integrates on-chip regulators to suppress power supply noise and supports programmable pull ranges up to ±400 ppm. The specific variant SIT3372AE-1EH-33NM40
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3372AE-1EH-33NM40.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 40 MHz |
| Frequency Stability | 15 ppm |