1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
40MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead Exposed Pad
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT3372AE-1EH-33EE40.000000 | 1473-SIT3372AE-1EH-33EE40.000000-ND |
| Product Name | Voltage-Controlled Oscillators | Oscillators |
| Package / Form Factor | 7.0x5.0 | Surface Mount; 6-SMD, No Lead Exposed Pad |
| Frequency | 40 MHz | |
| Frequency Stability | 15 ppm | 15 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |