The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low phase jitter of 0.225 ps RMS (typ) over 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and supports operating temperatures from -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and offers frequency stability as low as ±15 ppm with pull range options up to ±3200 ppm. It supports LVDS output signaling and operates with a 3.3 V supply voltage.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E9-33NG75.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 75 MHz |
| Frequency Stability | 35 ppm |