The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precision clocking. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and features a frequency stability of ±15 ppm, a typical phase jitter of 0.225 ps RMS (12 kHz to 20 MHz bandwidth), and support for extended industrial temperatures up to 105°C. The device integrates on-chip regulators to reject power supply noise and employs DualMEMS® and TurboCompensation® technology for superior immunity to environmental stress. It supports LVDS output signaling and a ±100 ppm pull range with a 2.8 V power supply and output enable functionality.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E9-28NY50.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 50 MHz |
| Frequency Stability | 35 ppm |