The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It offers frequency stability as low as ±15 ppm and a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth. The device supports industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, with operating temperatures up to -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and provides programmable pull ranges up to ±3200 ppm. This part uses LVDS signaling, operates at 2.8 V supply, and includes an output enable function.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E9-28NB160.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 160 MHz |
| Frequency Stability | 35 ppm |