SiTime Corporation Oscillators SIT3372AC-4E9-28NB148.351648

Description
148.351648MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
148.351648MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-4E9-28NB148.351648-ND - DigiKey
Thief River Falls, MN, United States
148.351648MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad

148.351648MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-4E9-28NB148.351648-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA47M2500AAGR - Richardson RFPD
Specs
Frequency 47.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - CD4541BNS - Acme Chip Technology Co., Limited
Specs
Oscillator Type Programmable Timer
Frequency 0.1000 MHz
View Details
2 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details