The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with support for LVDS output signaling, a 7.0 x 5.0 mm package, ±35 ppm frequency stability, and a 2.5 V supply voltage. It offers a pull range of ±25 ppm, operates from -40°C to 105°C, and delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. The device integrates on-chip regulators to suppress power supply noise and is designed for telecom, networking, and industrial applications requiring low jitter and high resilience to environmental stress.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E9-25NZ25.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 35 ppm |