The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±3200 ppm pull range, 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, and frequency stability of ±15 ppm. It operates from -40°C to 105°C and is available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm packages. The device integrates on-chip regulators to reject power supply noise and supports LVDS signaling (output type 4) with a 3.3 V supply (33).
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E3-33NU100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |