The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes. It features ultra-low jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, frequency stability as low as ±15 ppm, and operates across a temperature range of -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and supports programmable pull ranges up to ±3200 ppm. It is available in LVPECL, LVDS, and HCSL output signaling formats and does not require an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E3-33NG96.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 96 MHz |
| Frequency Stability | 50 ppm |