The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, using DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration. It integrates on-chip regulators to eliminate the need for an external LDO. Available in industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it offers frequency stability as low as ±15 ppm and typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth, with operation from -40°C to 105°C. The device supports LVPECL, LVDS, and HCSL signaling and includes programmable pull ranges up to ±3200 ppm. Output Enable functionality is available in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages only.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E3-33NE140.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 140 MHz |
| Frequency Stability | 50 ppm |