The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, offering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports industrial temperature ranges up to -40°C to 105°C and is available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. The device integrates on-chip regulators to reject power supply noise and features programmable pull ranges up to ±3200 ppm. This part uses LVDS signaling, operates at 3.0 V ±10%, and includes an Output Enable function. The ordering code confirms a 5.0 x 3.2 mm package with a center pad and a ±100 ppm pull range, consistent with the series specifications.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E3-30NY122.880000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 123 MHz |
| Frequency Stability | 50 ppm |