The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm packages, designed for low-jitter applications in telecom, networking, and industrial systems. It offers frequency stability as low as ±15 ppm, typ 0.225 ps RMS phase jitter (12 kHz to 20 MHz bandwidth), and supports pull ranges up to ±3200 ppm. Operating from -40°C to 105°C, it integrates on-chip regulators to suppress power supply noise and eliminates the need for an external LDO. The device supports LVPECL, LVDS, and HCSL output signaling, with programmable frequency to six decimal places.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E3-30NU125.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 125 MHz |
| Frequency Stability | 50 ppm |