The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers phase jitter as low as 0.225 ps RMS (12 kHz to 20 MHz bandwidth), frequency stability down to ±15 ppm, and operates across a temperature range of -40°C to 105°C. The device supports LVPECL, LVDS, and HCSL signaling, integrates on-chip power regulators, and provides programmable pull ranges up to ±3200 ppm. It is engineered for applications requiring low jitter and resistance to environmental stress in telecom, networking, and industrial systems.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E3-30NG75.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 75 MHz |
| Frequency Stability | 50 ppm |