The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO featuring ultra-low jitter of 0.225 ps RMS (typ) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports industrial temperature ranges up to -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device integrates on-chip regulators to filter power supply noise and uses SiTime's DualMEMS® and TurboCompensation® technologies for resilience against environmental stresses. It offers programmable pull ranges up to ±3200 ppm and supports LVPECL, LVDS, and HCSL output signaling. The part includes an Output Enable function in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E3-30NE156.250000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 156 MHz |
| Frequency Stability | 50 ppm |