The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and supports operating temperatures from -40°C to 105°C. Typical phase jitter is 0.225 ps RMS over 12 kHz to 20 MHz bandwidth, with frequency stability as low as ±15 ppm. The device integrates on-chip power regulators to eliminate external LDOs. Output signaling includes LVPECL, LVDS, and HCSL; pull range options extend to ±3200 ppm. Supply voltages are 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The SiT3372AC-4E2-33NG18
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E2-33NG184.320000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 184 MHz |
| Frequency Stability | 25 ppm |