The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, achieving 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. The part features a pull range of ±61.44 ppm, LVPECL signaling, and a 3.3 V supply voltage. Output Enable functionality is supported in the 5.0 x 3.2 mm package.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E2-33NB61.440000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 61.44 MHz |
| Frequency Stability | 25 ppm |