The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, featuring a 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, frequency stability as low as ±15 ppm, and support for operating temperatures from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm and integrates on-chip regulators to suppress power supply noise. The device supports LVPECL, LVDS, and HCSL output signaling with programmable pull ranges up to ±3200 ppm and operates from supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E2-30NY148.350000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 148 MHz |
| Frequency Stability | 25 ppm |