The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, achieving 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across temperature ranges from -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part includes integrated power supply noise filtering, eliminating the need for an external LDO, and offers programmable pull ranges up to ±3200 ppm. It features LVDS signaling and a 2.8 V supply voltage. The output enable function is supported due to the 5.0 x 3.2 mm package size.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E2-28NU133.516483 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 134 MHz |
| Frequency Stability | 25 ppm |